Broadcom Inc. LED Indication - Discrete - HLMP-7019-D0011 HLMP-7019-D0011

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873624-HLMP-7019-D00 11 Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMP-7019 Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HLMP-7019-D0011C T, 516-HLMP-7019-D0011T R, HLMP-7019-D0011-ND, 516-HLMP-7019-D0011D KR
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873624-HLMP-7019-D00 11 Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMP-7019 Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HLMP-7019-D0011C T, 516-HLMP-7019-D0011T R, HLMP-7019-D0011-ND, 516-HLMP-7019-D0011D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-7019-D0011 - 873624-HLMP-7019-D0011 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-7019-D0011
873624-HLMP-7019-D0011
LED Indication - Discrete - HLMP-7019-D0011 873624-HLMP-7019-D0011
Manufacturer: Broadcom Limited Win Source Part Number: 873624-HLMP-7019-D00 11 Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMP-7019 Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HLMP-7019-D0011C T, 516-HLMP-7019-D0011T R, HLMP-7019-D0011-ND, 516-HLMP-7019-D0011D KR

Manufacturer: Broadcom Limited
Win Source Part Number: 873624-HLMP-7019-D0011
Features: Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: HLMP-7019
Categories: Optoelectronics
Case / Package: Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HLMP-7019-D0011CT, 516-HLMP-7019-D0011TR, HLMP-7019-D0011-ND, 516-HLMP-7019-D0011DKR

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-7019-D0011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-7019-D0011CT-ND
LED Indication - Discrete 516-HLMP-7019-D0011CT-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-7019-D0011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-7019-D0011DKR-ND
LED Indication - Discrete 516-HLMP-7019-D0011DKR-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-7019-D0011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-7019-D0011TR-ND
LED Indication - Discrete 516-HLMP-7019-D0011TR-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-7019-D0011
Standard LEDs - SMD HLMP-7019-D0011
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 873624-HLMP-7019-D0011 516-HLMP-7019-D0011CT-ND HLMP-7019-D0011
Product Name LED Indication - Discrete - HLMP-7019-D0011 LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Optoelectronics - LED Lighting - White - 1061398-GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details