Broadcom Inc. LED White Lighting ASMW-PWG0-NPQDD

Description
LED Lighting -
Request a Quote Datasheet
Description
LED Lighting -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4382-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4382-1-ND
LED White Lighting 516-4382-1-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
LED White Lighting - 516-4382-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4382-6-ND
LED White Lighting 516-4382-6-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
LED White Lighting - 516-4382-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4382-2-ND
LED White Lighting 516-4382-2-ND
LED Lighting -

LED Lighting -

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-PWG0-NPQDD
High Power LEDs - White ASMW-PWG0-NPQDD
High Power LEDs - White 2835 HE 0.5W White SMD-TLED

High Power LEDs - White 2835 HE 0.5W White SMD-TLED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4382-1-ND ASMW-PWG0-NPQDD
Product Name LED White Lighting High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers