Broadcom Inc. LED Light Bars HLMP-2885-FG000

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2885-FG000 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2885-FG000
LED Light Bars HLMP-2885-FG000
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-2885-FG000
Product Name LED Light Bars
LED Package: 10.160mm x 19.05mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Luminous Intensity 22 to 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
View Details