Broadcom Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4832 HDSP-4832

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920110-HDSP-4832 Series: HDSP-4832 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 3), Red (x 3), Yellow (x 4) - 2.1V Green, 2.1V Red, 2.2V Yellow 30mA Green, 30mA Red, 20mA Yellow Rectangle with Flat Top 5.08mm x 1.52mm Through Hole Package: Tube Mounting: Through Hole Family Name: HDSP-4832 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1236-5-NDR, HDSP4832, 516-1236-5
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920110-HDSP-4832 Series: HDSP-4832 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 3), Red (x 3), Yellow (x 4) - 2.1V Green, 2.1V Red, 2.2V Yellow 30mA Green, 30mA Red, 20mA Yellow Rectangle with Flat Top 5.08mm x 1.52mm Through Hole Package: Tube Mounting: Through Hole Family Name: HDSP-4832 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1236-5-NDR, HDSP4832, 516-1236-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4832
920110-HDSP-4832
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4832 920110-HDSP-4832
Manufacturer: Broadcom Limited Win Source Part Number: 920110-HDSP-4832 Series: HDSP-4832 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 3), Red (x 3), Yellow (x 4) - 2.1V Green, 2.1V Red, 2.2V Yellow 30mA Green, 30mA Red, 20mA Yellow Rectangle with Flat Top 5.08mm x 1.52mm Through Hole Package: Tube Mounting: Through Hole Family Name: HDSP-4832 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1236-5-NDR, HDSP4832, 516-1236-5

Manufacturer: Broadcom Limited
Win Source Part Number: 920110-HDSP-4832
Series: HDSP-4832
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 3), Red (x 3), Yellow (x 4) - 2.1V Green, 2.1V Red, 2.2V Yellow 30mA Green, 30mA Red, 20mA Yellow Rectangle with Flat Top 5.08mm x 1.52mm Through Hole
Package: Tube
Mounting: Through Hole
Family Name: HDSP-4832
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1236-5-NDR, HDSP4832, 516-1236-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920110-HDSP-4832
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4832
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High brightness chip LED with reflector - SML-Z14YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers