Broadcom Inc. 5mm Mini Oval AlInGaP LEDs HLMP-AG64-X10ZZ

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Mini Oval AlInGaP LEDs - HLMP-AG64-X10ZZ - Broadcom Inc.
San Jose, CA, USA
5mm Mini Oval AlInGaP LEDs
HLMP-AG64-X10ZZ
5mm Mini Oval AlInGaP LEDs HLMP-AG64-X10ZZ
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
975333-HLMP-AG64-X10ZZ
Optoelectronics - LED Indication - Discrete 975333-HLMP-AG64-X10ZZ
Win Source Part Number: 975333-HLMP-AG64-X10 ZZ Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 70°, 35° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2580mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 8.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Lens Style: Oval with Domed Top Lens Size: 5.20mm x 3.80mm ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-AG64

Win Source Part Number: 975333-HLMP-AG64-X10ZZ
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 70°, 35°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2580mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 634nm
Height (Max): 8.90mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm Oval
Lens Style: Oval with Domed Top
Lens Size: 5.20mm x 3.80mm
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-AG64

Buy Now Datasheet
LED Indication - Discrete - HLMP-AG64-X10ZZ-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AG64-X10ZZ-ND
LED Indication - Discrete HLMP-AG64-X10ZZ-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AG64-X10ZZ
Standard LEDs - Through Hole HLMP-AG64-X10ZZ
Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AG64-X10ZZ 975333-HLMP-AG64-X10ZZ HLMP-AG64-X10ZZ-ND HLMP-AG64-X10ZZ
Product Name 5mm Mini Oval AlInGaP LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm mini oval Radial
LED Type Red Red; Red Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 70 degrees 70 degrees 35 to 70 degrees
Luminous Intensity 3500 milliCandela 2580 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details