Broadcom Inc. LED Indication - Discrete HLMP-AD31-UX000

Description
Red 626nm LED Indication - Discrete 2.84V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.84V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-AD31-UX000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AD31-UX000-ND
LED Indication - Discrete HLMP-AD31-UX000-ND
Red 626nm LED Indication - Discrete 2.84V Radial

Red 626nm LED Indication - Discrete 2.84V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-AD31-UX000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 638 nm (6380 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details