Broadcom Inc. 5mm Mini Oval AlInGaP LEDs HLMP-AG65-X10DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Mini Oval AlInGaP LEDs - HLMP-AG65-X10DD - Broadcom Inc.
San Jose, CA, USA
5mm Mini Oval AlInGaP LEDs
HLMP-AG65-X10DD
5mm Mini Oval AlInGaP LEDs HLMP-AG65-X10DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-AG65-X10DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AG65-X10DD-ND
LED Indication - Discrete HLMP-AG65-X10DD-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1135451-HLMP-AG65-X10DD
Optoelectronics - LED Indication - Discrete 1135451-HLMP-AG65-X10DD
Win Source Part Number: 1135451-HLMP-AG65-X1 0DD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 70°, 35° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2580mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 12.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Lens Style: Oval with Domed Top Lens Size: 5.20mm x 3.80mm Alternative Parts (Cross-Reference): HLMP-AG65X10DD; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-AG65

Win Source Part Number: 1135451-HLMP-AG65-X10DD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 70°, 35°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2580mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 634nm
Height (Max): 12.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm Oval
Lens Style: Oval with Domed Top
Lens Size: 5.20mm x 3.80mm
Alternative Parts (Cross-Reference): HLMP-AG65X10DD;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-AG65

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AG65-X10DD
Standard LEDs - Through Hole HLMP-AG65-X10DD
Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AG65-X10DD HLMP-AG65-X10DD-ND 1135451-HLMP-AG65-X10DD HLMP-AG65-X10DD
Product Name 5mm Mini Oval AlInGaP LEDs LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm mini oval Radial
LED Type Red Red Red; Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å) 626 nm (6260 Å)
Viewing Angle 70 degrees 35 to 70 degrees 70 degrees
Luminous Intensity 3500 milliCandela 2580 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - CLM1B-BKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Circular high-brightness LED lamp - SLI-570DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers