Broadcom Inc. TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80 ASMT-UWBG-NACE8

Description
The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.
Description
The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.

Suppliers

Company
Product
Description
Supplier Links
TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80 - ASMT-UWBG-NACE8 - Broadcom Inc.
San Jose, CA, USA
TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80
ASMT-UWBG-NACE8
TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80 ASMT-UWBG-NACE8
The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.

The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.

Supplier's Site
Led, 0.25W, Neutral Wht 4500K,cri 85; Product Range Broadcom - 36AJ8272 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0.25W, Neutral Wht 4500K,cri 85; Product Range Broadcom
36AJ8272
Led, 0.25W, Neutral Wht 4500K,cri 85; Product Range Broadcom 36AJ8272
LED, 0.25W, NEUTRAL WHT 4500K,CRI 85; Product Range:-; LED Colour:Neutral White; Viewing Angle:120°; Luminous Flux @ Test:19lm; CCT:4500K; Forward Current If Max:100mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:80mA; Power RoHS Compliant: Yes

LED, 0.25W, NEUTRAL WHT 4500K,CRI 85; Product Range:-; LED Colour:Neutral White; Viewing Angle:120°; Luminous Flux @ Test:19lm; CCT:4500K; Forward Current If Max:100mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:80mA; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWBG-NACE8 36AJ8272
Product Name TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80 Led, 0.25W, Neutral Wht 4500K,cri 85; Product Range Broadcom
LED Package: PLCC4 SMT
LED Type White; Cool White White
Color Temperature 4500 K
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details