Broadcom Inc. LED Indication - Discrete ASMT-YTD9-0AA02

Description
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 6-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMT-YTD9-0AA02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-YTD9-0AA02CT-ND
LED Indication - Discrete 516-ASMT-YTD9-0AA02CT-ND
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 6-SMD, No Lead

Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 6-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-YTD9-0AA02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-YTD9-0AA02TR-ND
LED Indication - Discrete 516-ASMT-YTD9-0AA02TR-ND
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 6-SMD, No Lead

Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 6-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-YTD9-0AA02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-YTD9-0AA02DKR-ND
LED Indication - Discrete 516-ASMT-YTD9-0AA02DKR-ND
LED RGB 6DFN SMD

LED RGB 6DFN SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-YTD9-0AA02
Standard LEDs - SMD ASMT-YTD9-0AA02
Standard LEDs - SMD PLCC6,T/Mt,Silicone RGB

Standard LEDs - SMD PLCC6,T/Mt,Silicone RGB

Buy Now
Led, Red/grn/blu, 650Mcd/1.9Cd/384Mcd; Led Color Broadcom - 71AC4477 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn/blu, 650Mcd/1.9Cd/384Mcd; Led Color Broadcom
71AC4477
Led, Red/grn/blu, 650Mcd/1.9Cd/384Mcd; Led Color Broadcom 71AC4477
LED, RED/GRN/BLU, 650MCD/1.9CD/384MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

LED, RED/GRN/BLU, 650MCD/1.9CD/384MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-YTD9-0AA02CT-ND ASMT-YTD9-0AA02 71AC4477
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red/grn/blu, 650Mcd/1.9Cd/384Mcd; Led Color Broadcom
LED Package: 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLA560BBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
LED Indication - Discrete - SMF-2432SIC-TR - 896071-SMF-2432SIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
View Details
3 suppliers