Broadcom Inc. LED White Lighting ASMW-LWG0-NEGFE

Description
LED Lighting - White, Neutral 4000K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Neutral 4000K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4298-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4298-2-ND
LED White Lighting 516-4298-2-ND
LED Lighting - White, Neutral 4000K 3.1V 150mA 115° 1210 (3225 Metric)

LED Lighting - White, Neutral 4000K 3.1V 150mA 115° 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-LWG0-NEGFE
High Power LEDs - White ASMW-LWG0-NEGFE
High Power LEDs - White 2835 0.5W Surface Mount LED

High Power LEDs - White 2835 0.5W Surface Mount LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4298-2-ND ASMW-LWG0-NEGFE
Product Name LED White Lighting High Power LEDs - White
LED Package: 1210 (3225 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details