Broadcom Inc. T-13/4 (5mm) High Intensity LED Lamps HLMP-3316-I0002

Description
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) High Intensity LED Lamps - HLMP-3316-I0002 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) High Intensity LED Lamps
HLMP-3316-I0002
T-13/4 (5mm) High Intensity LED Lamps HLMP-3316-I0002
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
LED Indication - Discrete - 516-2788-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2788-2-ND
LED Indication - Discrete 516-2788-2-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2788-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2788-1-ND
LED Indication - Discrete 516-2788-1-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3316-I0002
Standard LEDs - Through Hole HLMP-3316-I0002
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3316-I0002 516-2788-2-ND HLMP-3316-I0002
Product Name T-13/4 (5mm) High Intensity LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details