Broadcom Inc. LED Indication - Discrete - HLMP-3681-B0001 HLMP-3681-B0001

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920283-HLMP-3681-B00 01 Features: Green 569nm LED Indication - Discrete 12V Radial Package: Radial Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-3681 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920283-HLMP-3681-B00 01 Features: Green 569nm LED Indication - Discrete 12V Radial Package: Radial Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-3681 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-3681-B0001 - 920283-HLMP-3681-B0001 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3681-B0001
920283-HLMP-3681-B0001
LED Indication - Discrete - HLMP-3681-B0001 920283-HLMP-3681-B0001
Manufacturer: Broadcom Limited Win Source Part Number: 920283-HLMP-3681-B00 01 Features: Green 569nm LED Indication - Discrete 12V Radial Package: Radial Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-3681 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920283-HLMP-3681-B0001
Features: Green 569nm LED Indication - Discrete 12V Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-3681
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - HLMP-3681-B0001-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-3681-B0001-ND
LED Indication - Discrete HLMP-3681-B0001-ND
Green 569nm LED Indication - Discrete 12V Radial

Green 569nm LED Indication - Discrete 12V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 920283-HLMP-3681-B0001 HLMP-3681-B0001-ND
Product Name LED Indication - Discrete - HLMP-3681-B0001 LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers