Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1503-D0002

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1503-D0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1503-D0002
T-1 (3mm) Diffused LED Lamp HLMP-1503-D0002
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-3191-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3191-1-ND
LED Indication - Discrete 516-3191-1-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3191-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3191-2-ND
LED Indication - Discrete 516-3191-2-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 8415075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-1503-D0002 LED

Broadcom HLMP-1503-D0002 LED

Supplier's Site
LEDs - 8415075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-1503-D0002 LED

Broadcom HLMP-1503-D0002 LED

Supplier's Site
LEDs - 1783082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-1503-D0002 LED

Broadcom HLMP-1503-D0002 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1503-D0002
Standard LEDs - Through Hole HLMP-1503-D0002
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1503-D0002 516-3191-1-ND 8415075 8415075P HLMP-1503-D0002
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: T-1 Radial 3 x 4.7mm
LED Type Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Luminous Intensity 4.2 milliCandela 4.2 milliCandela 4.2 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-56VC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers