Broadcom Inc. LED Indication - Discrete HLMP-3519

Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1337-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1337-ND
LED Indication - Discrete 516-1337-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3519
016990-HLMP-3519
LED Indication - Discrete - HLMP-3519 016990-HLMP-3519
Manufacturer: Broadcom Limited Win Source Part Number: 016990-HLMP-3519 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 24° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 70mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 016990-HLMP-3519
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 24°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 70mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 70Mcd, 569Nm; Led Color Broadcom - 40K0064 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 70Mcd, 569Nm; Led Color Broadcom
40K0064
Led, Green, T-1 3/4 (5Mm), 70Mcd, 569Nm; Led Color Broadcom 40K0064
LED, GREEN, T-1 3/4 (5MM), 70MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:70mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 70MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:70mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3519
Standard LEDs - Through Hole HLMP-3519
Standard LEDs - Through Hole Green Non-diffused 565nm 10.6mcd

Standard LEDs - Through Hole Green Non-diffused 565nm 10.6mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1337-ND 016990-HLMP-3519 40K0064 HLMP-3519
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-3519 Led, Green, T-1 3/4 (5Mm), 70Mcd, 569Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 24 degrees 24 degrees 24 degrees
Luminous Intensity 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241651-SLR-56DU3F - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238143-SSF-LXH2103YYD/4 - Win Source Electronics
Specs
LED Type Yellow; Yellow (x 2)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
3 suppliers