Broadcom Inc. 3mm High Performance AlInGaP Red Orange LED Lamps HLMA-KL00-I0000

Description
These untinted, Non-diffused solid state lamps utilize the latest AlInGaP technology.These material have a very high luminous efficiency, capable of producing high light output over a wide range of drive current. In addition these LED lamps are at wavelength ranging from amber to reddish orange.
Request a Quote Datasheet
Description
These untinted, Non-diffused solid state lamps utilize the latest AlInGaP technology.These material have a very high luminous efficiency, capable of producing high light output over a wide range of drive current. In addition these LED lamps are at wavelength ranging from amber to reddish orange.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3mm High Performance AlInGaP Red Orange LED Lamps - HLMA-KL00-I0000 - Broadcom Inc.
San Jose, CA, USA
3mm High Performance AlInGaP Red Orange LED Lamps
HLMA-KL00-I0000
3mm High Performance AlInGaP Red Orange LED Lamps HLMA-KL00-I0000
These untinted, Non-diffused solid state lamps utilize the latest AlInGaP technology.These material have a very high luminous efficiency, capable of producing high light output over a wide range of drive current. In addition these LED lamps are at wavelength ranging from amber to reddish orange.

These untinted, Non-diffused solid state lamps utilize the latest AlInGaP technology.These material have a very high luminous efficiency, capable of producing high light output over a wide range of drive current. In addition these LED lamps are at wavelength ranging from amber to reddish orange.

Supplier's Site
LED Indication - Discrete - 516-2328-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2328-ND
LED Indication - Discrete 516-2328-ND
Amber 590nm LED Indication - Discrete 1.9V Radial

Amber 590nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1000285-HLMA-KL00-I0000
Optoelectronics - LED Indication - Discrete 1000285-HLMA-KL00-I0000
Win Source Part Number: 1000285-HLMA-KL00-I0 000 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 4.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMA-KL00-I0000-ND,H LMAKL00I0000,516-232 8 Base Product Number: HLMA-KL00

Win Source Part Number: 1000285-HLMA-KL00-I0000
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 4.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMA-KL00-I0000-ND,HLMAKL00I0000,516-2328
Base Product Number: HLMA-KL00

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMA-KL00-I0000
Standard LEDs - Through Hole HLMA-KL00-I0000
Standard LEDs - Through Hole AlInGaP Amber

Standard LEDs - Through Hole AlInGaP Amber

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMA-KL00-I0000 516-2328-ND 1000285-HLMA-KL00-I0000 HLMA-KL00-I0000
Product Name 3mm High Performance AlInGaP Red Orange LED Lamps LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Amber Amber Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 45 degrees 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details