Broadcom Inc. LED White Lighting ASMY-CWG0-NX7B2

Description
LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMY-CWG0-NX7B2CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMY-CWG0-NX7B2CT-ND
LED White Lighting 516-ASMY-CWG0-NX7B2CT-ND
LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead

LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED White Lighting - 516-ASMY-CWG0-NX7B2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMY-CWG0-NX7B2DKR-ND
LED White Lighting 516-ASMY-CWG0-NX7B2DKR-ND
LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead

LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED White Lighting - 516-ASMY-CWG0-NX7B2TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMY-CWG0-NX7B2TR-ND
LED White Lighting 516-ASMY-CWG0-NX7B2TR-ND
LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead

LED Lighting ASMY-CWG0-Nxxx2 White, Cool 6500K 2.83V 20mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASMY-CWG0-NX7B2CT-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers