Broadcom Inc. LED Indication - Discrete - HLMA-PL00-QRX11 HLMA-PL00-QRX11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873612-HLMA-PL00-QRX 11 Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HLMA-PL00 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873612-HLMA-PL00-QRX 11 Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HLMA-PL00 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMA-PL00-QRX11 - 873612-HLMA-PL00-QRX11 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMA-PL00-QRX11
873612-HLMA-PL00-QRX11
LED Indication - Discrete - HLMA-PL00-QRX11 873612-HLMA-PL00-QRX11
Manufacturer: Broadcom Limited Win Source Part Number: 873612-HLMA-PL00-QRX 11 Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HLMA-PL00 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873612-HLMA-PL00-QRX11
Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HLMA-PL00
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 873612-HLMA-PL00-QRX11
Product Name LED Indication - Discrete - HLMA-PL00-QRX11
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details