Broadcom Inc. LED Indication - Discrete - HLMP-3962 HLMP-3962

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068157-HLMP-3962 Packaging: Reel - TR Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10.6mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068157-HLMP-3962 Packaging: Reel - TR Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10.6mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3962
068157-HLMP-3962
LED Indication - Discrete - HLMP-3962 068157-HLMP-3962
Manufacturer: Broadcom Limited Win Source Part Number: 068157-HLMP-3962 Packaging: Reel - TR Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10.6mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068157-HLMP-3962
Packaging: Reel - TR
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 10.6mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1334-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1334-ND
LED Indication - Discrete 516-1334-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 569 Nm, 2.1 V, 10 Ma, 12 Mcd Rohs Compliant Broadcom - 71Y7114 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 569 Nm, 2.1 V, 10 Ma, 12 Mcd Rohs Compliant Broadcom
71Y7114
Led, Green, T-1 3/4 (5Mm), 569 Nm, 2.1 V, 10 Ma, 12 Mcd Rohs Compliant Broadcom 71Y7114
LED, Green, T-1 3/4 (5mm), 569 nm, 2.1 V, 10 mA, 12 mcd RoHS Compliant: Yes

LED, Green, T-1 3/4 (5mm), 569 nm, 2.1 V, 10 mA, 12 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3962
Standard LEDs - Through Hole HLMP-3962
Standard LEDs - Through Hole Green Diffused 565nm 10.6mcd

Standard LEDs - Through Hole Green Diffused 565nm 10.6mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 068157-HLMP-3962 516-1334-ND 71Y7114 HLMP-3962
Product Name LED Indication - Discrete - HLMP-3962 LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 569 Nm, 2.1 V, 10 Ma, 12 Mcd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Type Green; Green Green
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2CRKVG67WTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details