Broadcom Inc. Subminiature High Performance AS AlInGaP Red LED Lamps HLMA-QL00

Description
Dome Packages The HLMA-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)
Request a Quote Datasheet
Description
Dome Packages The HLMA-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance AS AlInGaP Red LED Lamps - HLMA-QL00 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance AS AlInGaP Red LED Lamps
HLMA-QL00
Subminiature High Performance AS AlInGaP Red LED Lamps HLMA-QL00
Dome Packages The HLMA-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)

Dome Packages
The HLMA-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)

Supplier's Site
LED Indication - Discrete - 516-1893-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1893-ND
LED Indication - Discrete 516-1893-ND
Amber 590nm LED Indication - Discrete 1.9V Axial, Flat Leads

Amber 590nm LED Indication - Discrete 1.9V Axial, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1062958-HLMA-QL00
Optoelectronics - LED Indication - Discrete 1062958-HLMA-QL00
Win Source Part Number: 1062958-HLMA-QL00 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Alternative Parts (Cross-Reference): C503B-AAS-CA0C0252-0 15; C503B-AAN-CA0B0342; C503B-AAS-CA0B0341; SSL-LX3044SOC; SM1204BC-A/G; 598-8120-107FHLMA-QL 00.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1893,HLMA-QL00-N D Base Product Number: HLMA-QL00

Win Source Part Number: 1062958-HLMA-QL00
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.92mm
Mounting Type: Through Hole, Axial
Package / Case: Axial, Flat Leads
Dimension: 1.99mm L x 2.21mm W
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Alternative Parts (Cross-Reference): C503B-AAS-CA0C0252-015; C503B-AAN-CA0B0342; C503B-AAS-CA0B0341; SSL-LX3044SOC; SM1204BC-A/G; 598-8120-107FHLMA-QL00.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1893,HLMA-QL00-ND
Base Product Number: HLMA-QL00

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-QL00
Standard LEDs - SMD HLMA-QL00
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMA-QL00 516-1893-ND 1062958-HLMA-QL00 HLMA-QL00
Product Name Subminiature High Performance AS AlInGaP Red LED Lamps LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Orange Amber Amber
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Optical Power Output 105 milliwatts
Luminous Intensity 500 milliCandela 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-370LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-SML-LXR1003RGBC-05TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details
2 suppliers