Broadcom Inc. Subminiature LED Lamps HLMP-6505-L0031

Description
Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6505-L0031 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6505-L0031
Subminiature LED Lamps HLMP-6505-L0031
Dome Packages The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6505 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6505-L0031
068161-HLMP-6505-L0031
LED Indication - Discrete - HLMP-6505-L0031 068161-HLMP-6505-L0031
Manufacturer: Broadcom Limited Win Source Part Number: 068161-HLMP-6505-L00 31 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Z-Bend Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 068161-HLMP-6505-L0031
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 28°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Z-Bend
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 516-2484-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2484-2-ND
LED Indication - Discrete 516-2484-2-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2484-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2484-6-ND
LED Indication - Discrete 516-2484-6-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2484-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2484-1-ND
LED Indication - Discrete 516-2484-1-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6505-L0031
Standard LEDs - SMD HLMP-6505-L0031
Standard LEDs - SMD Poly Dome Green

Standard LEDs - SMD Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6505-L0031 068161-HLMP-6505-L0031 516-2484-2-ND HLMP-6505-L0031
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-6505-L0031 LED Indication - Discrete Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Z-Bend
LED Type High Performance Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å)
Viewing Angle 28 degrees 28 degrees 28 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-325DCT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 60 degrees
View Details