Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3401

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3401 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3401
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3401
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3401
1043543-HLMP-3401
LED Indication - Discrete - HLMP-3401 1043543-HLMP-3401
Manufacturer: Broadcom Limited Win Source Part Number: 1043543-HLMP-3401 Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 5.7mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043543-HLMP-3401
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 5.7mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1331-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1331-ND
LED Indication - Discrete 516-1331-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Color Broadcom - 40K0057 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Color Broadcom
40K0057
Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Color Broadcom 40K0057
LED, 5MM, YELLOW, 5.7MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:5.7mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, YELLOW, 5.7MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:5.7mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3401
Standard LEDs - Through Hole HLMP-3401
Standard LEDs - Through Hole Yellow Diffused 585nm 5.7mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 5.7mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3401 1043543-HLMP-3401 516-1331-ND 40K0057 HLMP-3401
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LED Indication - Discrete - HLMP-3401 LED Indication - Discrete Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 5.7 milliCandela 5.7 milliCandela 5.7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901BT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 160 degrees
View Details