Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4719-A00B2

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4719-A00B2 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4719-A00B2
T-13/4 (5mm), Low Current LED Lamp HLMP-4719-A00B2
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4719-A00B2
920284-HLMP-4719-A00B2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4719-A00B2 920284-HLMP-4719-A00B2
Manufacturer: Broadcom Limited Win Source Part Number: 920284-HLMP-4719-A00 B2 Series: HLMP-4719 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 1.8V 2mA - - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: HLMP-4719 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3049, HLMP-4719-A00B2-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920284-HLMP-4719-A00B2
Series: HLMP-4719
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 1.8V 2mA - - Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: HLMP-4719
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3049, HLMP-4719-A00B2-ND

Buy Now Datasheet
Led, 5Mm, 50Deg, Yellow; Led Colour Broadcom - 97K1506 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, 50Deg, Yellow; Led Colour Broadcom
97K1506
Led, 5Mm, 50Deg, Yellow; Led Colour Broadcom 97K1506
LED, 5MM, 50DEG, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; RoHS Compliant: Yes

LED, 5MM, 50DEG, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4719-A00B2
Standard LEDs - Through Hole HLMP-4719-A00B2
Standard LEDs - Through Hole GaP Yel

Standard LEDs - Through Hole GaP Yel

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4719-A00B2 920284-HLMP-4719-A00B2 97K1506 HLMP-4719-A00B2
Product Name T-13/4 (5mm), Low Current LED Lamp LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4719-A00B2 Led, 5Mm, 50Deg, Yellow; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T1 3/10
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details