Broadcom Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2820-FG000 HLMP-2820-FG000

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920281-HLMP-2820-FG0 00 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 4 Wide, DIP Green (x 4) - 2.2V 20mA - - Through Hole Package: Bulk Mounting: Through Hole Family Name: HLMP-2820 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920281-HLMP-2820-FG0 00 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 4 Wide, DIP Green (x 4) - 2.2V 20mA - - Through Hole Package: Bulk Mounting: Through Hole Family Name: HLMP-2820 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2820-FG000 - 920281-HLMP-2820-FG000 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2820-FG000
920281-HLMP-2820-FG000
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2820-FG000 920281-HLMP-2820-FG000
Manufacturer: Broadcom Limited Win Source Part Number: 920281-HLMP-2820-FG0 00 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 4 Wide, DIP Green (x 4) - 2.2V 20mA - - Through Hole Package: Bulk Mounting: Through Hole Family Name: HLMP-2820 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040

Manufacturer: Broadcom Limited
Win Source Part Number: 920281-HLMP-2820-FG000
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 4 Wide, DIP Green (x 4) - 2.2V 20mA - - Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HLMP-2820
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920281-HLMP-2820-FG000
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2820-FG000
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Visible Emitter - MTE8600M2 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Drip Lens
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D13VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers