Broadcom Inc. 2.5 mm x 7.6 mm Yellow Rectangular LED Lamps HLMP-0401

Description
HLMP-0401 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet
Description
HLMP-0401 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm x 7.6 mm Yellow Rectangular LED Lamps - HLMP-0401 - Broadcom Inc.
San Jose, CA, USA
2.5 mm x 7.6 mm Yellow Rectangular LED Lamps
HLMP-0401
2.5 mm x 7.6 mm Yellow Rectangular LED Lamps HLMP-0401
HLMP-0401 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

HLMP-0401 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

Supplier's Site
LED Indication - Discrete - 516-1278-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1278-ND
LED Indication - Discrete 516-1278-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0401
Standard LEDs - Through Hole HLMP-0401
Standard LEDs - Through Hole Yellow Diffused 583nm 3.6mcd

Standard LEDs - Through Hole Yellow Diffused 583nm 3.6mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0401 516-1278-ND HLMP-0401
Product Name 2.5 mm x 7.6 mm Yellow Rectangular LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2.5mm x 7.6mm Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details