Broadcom Inc. T-13/4 (5mm) Diffused LED Lamp HLMP-3507-D00B1

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) Diffused LED Lamp - HLMP-3507-D00B1 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) Diffused LED Lamp
HLMP-3507-D00B1
T-13/4 (5mm) Diffused LED Lamp HLMP-3507-D00B1
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3507-D00B1
1180872-HLMP-3507-D00B1
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3507-D00B1 1180872-HLMP-3507-D00B1
Manufacturer: Broadcom Limited Win Source Part Number: 1180872-HLMP-3507-D0 0B1 Packaging: Bulk Mounting Style: Through Hole, Right Angle Color: Green Voltage Rating: 2.1V Configuration: Single Viewing Angle: 60° Millicandela Rating: 4.2mcd Wavelength - Peak: 565nm Current: 10mA Lens Type: Diffused, Tinted Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Communications & Networking, Industrial Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180872-HLMP-3507-D00B1
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Color: Green
Voltage Rating: 2.1V
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 4.2mcd
Wavelength - Peak: 565nm
Current: 10mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Communications & Networking, Industrial
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3507-D00B1
Standard LEDs - Through Hole HLMP-3507-D00B1
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3507-D00B1 1180872-HLMP-3507-D00B1 HLMP-3507-D00B1
Product Name T-13/4 (5mm) Diffused LED Lamp LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3507-D00B1 Standard LEDs - Through Hole
LED Package: T1 3/4
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 4.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Optoelectronics - LED Lighting - White - 1315329-GW JCLMS1.EC-GUHQ-5O8Q-L1N2-65-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 110 degrees
Forward Voltage 3.1 volts
View Details
2 suppliers
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details