Broadcom Inc. Subminiature LED Lamps HLMP-6300-F0021

Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6300-F0021 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6300-F0021
Subminiature LED Lamps HLMP-6300-F0021
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-2793-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2793-1-ND
LED Indication - Discrete 516-2793-1-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2793-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2793-6-ND
LED Indication - Discrete 516-2793-6-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Buy Now Datasheet
LED Indication - Discrete - 516-2793-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2793-2-ND
LED Indication - Discrete 516-2793-2-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Yoke Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6300-F0021
1043549-HLMP-6300-F0021
LED Indication - Discrete - HLMP-6300-F0021 1043549-HLMP-6300-F0021
Manufacturer: Broadcom Limited Win Source Part Number: 1043549-HLMP-6300-F0 021 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Yoke Lead Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1043549-HLMP-6300-F0021
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Yoke Lead
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6300-F0021
Standard LEDs - SMD HLMP-6300-F0021
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6300-F0021 516-2793-1-ND 1043549-HLMP-6300-F0021 HLMP-6300-F0021
Product Name Subminiature LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-6300-F0021 Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Yoke Bend
LED Type High Efficiency Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details