Broadcom Inc. Subminiature LED Lamps HLMP-6300-F0011

Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote
Description
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HLMP-Pxxx Series LED, specifically the part number 05M4161, is a subminiature surface mount device (SMD) designed for applications requiring compact size and efficient performance. This LED emits a high-efficiency red light with a typical wavelength of 626 nm and a luminous intensity of 10 mcd. It operates at a forward current of 10 mA and a forward voltage of 1.8 V, making it suitable for low-power applications. The device features a round lens shape with a viewing angle of 90 degrees, allowing for effective light distribution. It is RoHS compliant, ensuring it meets environmental standards. The LED is designed for easy integration into space-constrained designs, making it ideal for backlighting and indicator applications. The HLMP-Pxxx Series also offers various lead configurations for surface mount and through-hole PCB mounting, providing flexibility in design.

Datasheet Summary
Powered by GS/AI

The HLMP-Pxxx Series LED, specifically the part number 05M4161, is a subminiature surface mount device (SMD) designed for applications requiring compact size and efficient performance. This LED emits a high-efficiency red light with a typical wavelength of 626 nm and a luminous intensity of 10 mcd. It operates at a forward current of 10 mA and a forward voltage of 1.8 V, making it suitable for low-power applications. The device features a round lens shape with a viewing angle of 90 degrees, allowing for effective light distribution. It is RoHS compliant, ensuring it meets environmental standards. The LED is designed for easy integration into space-constrained designs, making it ideal for backlighting and indicator applications. The HLMP-Pxxx Series also offers various lead configurations for surface mount and through-hole PCB mounting, providing flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6300-F0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6300-F0011
Subminiature LED Lamps HLMP-6300-F0011
Dome Packages The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6300 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-2106-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2106-1-ND
LED Indication - Discrete 516-2106-1-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2106-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2106-2-ND
LED Indication - Discrete 516-2106-2-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2106-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2106-6-ND
LED Indication - Discrete 516-2106-6-ND
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6300-F0011
920286-HLMP-6300-F0011
LED Indication - Discrete - HLMP-6300-F0011 920286-HLMP-6300-F0011
Manufacturer: Broadcom Limited Win Source Part Number: 920286-HLMP-6300-F00 11 Features: Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMP-6300 Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2106-6, HLMP6300F0011, 516-2106-1, 516-2106-2

Manufacturer: Broadcom Limited
Win Source Part Number: 920286-HLMP-6300-F0011
Features: Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: HLMP-6300
Categories: Optoelectronics
Case / Package: Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2106-6, HLMP6300F0011, 516-2106-1, 516-2106-2

Buy Now Datasheet
Led, Smd, Submin, He-Red; Led Colour Broadcom - 05M4161 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Submin, He-Red; Led Colour Broadcom
05M4161
Led, Smd, Submin, He-Red; Led Colour Broadcom 05M4161
LED, SMD, SUBMIN, HE-RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:10mA; Forward Voltage:1.8V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:90°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, SUBMIN, HE-RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:10mA; Forward Voltage:1.8V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:90°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6300-F0011
Standard LEDs - SMD HLMP-6300-F0011
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6300-F0011 516-2106-1-ND 920286-HLMP-6300-F0011 05M4161 HLMP-6300-F0011
Product Name Subminiature LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-6300-F0011 Led, Smd, Submin, He-Red; Led Colour Broadcom Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Gull Wing
LED Type High Efficiency Red Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 160 degrees
View Details