Broadcom Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs HLMP-1540-H00A1

Description
Win Source Part Number: 1178094-HLMP-1540-H0 0A1 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: HLMP-1540 Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 2,000 Configuration: Single Viewing Angle: 45° Millicandela Rating: 45mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): HLMP1540H00A1; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP-1540-H00A1-ND,5 16-3045 Base Product Number: HLMP-1540
Request a Quote Datasheet
Description
Win Source Part Number: 1178094-HLMP-1540-H0 0A1 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: HLMP-1540 Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 2,000 Configuration: Single Viewing Angle: 45° Millicandela Rating: 45mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): HLMP1540H00A1; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP-1540-H00A1-ND,5 16-3045 Base Product Number: HLMP-1540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1178094-HLMP-1540-H00A1
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1178094-HLMP-1540-H00A1
Win Source Part Number: 1178094-HLMP-1540-H0 0A1 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: HLMP-1540 Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 2,000 Configuration: Single Viewing Angle: 45° Millicandela Rating: 45mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): HLMP1540H00A1; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP-1540-H00A1-ND,5 16-3045 Base Product Number: HLMP-1540

Win Source Part Number: 1178094-HLMP-1540-H00A1
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: HLMP-1540
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 2,000
Configuration: Single
Viewing Angle: 45°
Millicandela Rating: 45mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Clear
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): HLMP1540H00A1;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP-1540-H00A1-ND,516-3045
Base Product Number: HLMP-1540

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1540-H00A1
Standard LEDs - Through Hole HLMP-1540-H00A1
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1178094-HLMP-1540-H00A1 HLMP-1540-H00A1
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Standard LEDs - Through Hole
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details