Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-D0002

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3301-D0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3301-D0002
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-D0002
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-2482-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2482-1-ND
LED Indication - Discrete 516-2482-1-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2482-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2482-2-ND
LED Indication - Discrete 516-2482-2-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3301-D0002
016989-HLMP-3301-D0002
LED Indication - Discrete - HLMP-3301-D0002 016989-HLMP-3301-D0002
Manufacturer: Broadcom Limited Win Source Part Number: 016989-HLMP-3301-D00 02 Packaging: Reel - TR Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2.1mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1,300

Manufacturer: Broadcom Limited
Win Source Part Number: 016989-HLMP-3301-D0002
Packaging: Reel - TR
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2.1mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1,300

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3301-D0002
Standard LEDs - Through Hole HLMP-3301-D0002
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3301-D0002 516-2482-1-ND 016989-HLMP-3301-D0002 HLMP-3301-D0002
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-3301-D0002 Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details