Broadcom Inc. Lamp,3mm,Right Angle Housing HLMP-1050

Description
The HLMP-1050 is a black plastic right angle housing which mates with Avago high dome T-1 lamps. The leads should be prebent 90ã‚â° as shown prior to snapping into the right angle housing. Features Fits Any Avago High Dome T-1 LED Lamp Snap-In Fit Makes Mounting Simple High Contrast Black Plastic May Be Ordered With Mounted T-1 Lamps as an Option Housing meets UL94V-0 Flammability Rating
Description
The HLMP-1050 is a black plastic right angle housing which mates with Avago high dome T-1 lamps. The leads should be prebent 90ã‚â° as shown prior to snapping into the right angle housing. Features Fits Any Avago High Dome T-1 LED Lamp Snap-In Fit Makes Mounting Simple High Contrast Black Plastic May Be Ordered With Mounted T-1 Lamps as an Option Housing meets UL94V-0 Flammability Rating

Suppliers

Company
Product
Description
Supplier Links
Lamp,3mm,Right Angle Housing - HLMP-1050 - Broadcom Inc.
San Jose, CA, USA
Lamp,3mm,Right Angle Housing
HLMP-1050
Lamp,3mm,Right Angle Housing HLMP-1050
The HLMP-1050 is a black plastic right angle housing which mates with Avago high dome T-1 lamps. The leads should be prebent 90ã‚â° as shown prior to snapping into the right angle housing. Features Fits Any Avago High Dome T-1 LED Lamp Snap-In Fit Makes Mounting Simple High Contrast Black Plastic May Be Ordered With Mounted T-1 Lamps as an Option Housing meets UL94V-0 Flammability Rating

The HLMP-1050 is a black plastic right angle housing which mates with Avago high dome T-1 lamps. The leads should be prebent 90° as shown prior to snapping into the right angle housing.

Features

  • Fits Any Avago High Dome T-1 LED Lamp
  • Snap-In Fit Makes Mounting Simple
  • High Contrast Black Plastic
  • May Be Ordered With Mounted T-1 Lamps as an Option
  • Housing meets UL94V-0 Flammability Rating
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-1050
Product Name Lamp,3mm,Right Angle Housing
LED Package: 5mm Oval
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - 1497-1089-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
View Details
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9193 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details