Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1301

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1301 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1301
T-1 (3mm) Diffused LED Lamp HLMP-1301
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-1291-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1291-ND
LED Indication - Discrete 516-1291-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1301
274759-HLMP-1301
LED Indication - Discrete - HLMP-1301 274759-HLMP-1301
Manufacturer: Broadcom Limited Win Source Part Number: 274759-HLMP-1301 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3.4mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.93mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 (3mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274759-HLMP-1301
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 3.4mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.93mm
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 (3mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LEDs - 1780909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-1301 10mA 3mm

Red diffused LED,HLMP-1301 10mA 3mm

Supplier's Site
LEDs - 1781557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-1301 10mA 3mm

Red diffused LED,HLMP-1301 10mA 3mm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1301
Standard LEDs - Through Hole HLMP-1301
Standard LEDs - Through Hole Red Diffused 635nm 3.4mcd

Standard LEDs - Through Hole Red Diffused 635nm 3.4mcd

Buy Now Datasheet
Led, 3Mm, Red, 3.4Mcd, 626Nm; Led Color Broadcom - 42K5948 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 3.4Mcd, 626Nm; Led Color Broadcom
42K5948
Led, 3Mm, Red, 3.4Mcd, 626Nm; Led Color Broadcom 42K5948
LED, 3MM, RED, 3.4MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:3.4mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 3.4MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:3.4mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1301 516-1291-ND 274759-HLMP-1301 1780909 1781557 HLMP-1301 42K5948
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1301 LEDs LEDs Standard LEDs - Through Hole Led, 3Mm, Red, 3.4Mcd, 626Nm; Led Color Broadcom
LED Package: T-1 Radial 3 x 4.7mm T-1 (3mm)
LED Type Red Red Red; Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Luminous Intensity 3.4 milliCandela 3.4 milliCandela 3.4 milliCandela 3.4 milliCandela
Forward Current 25 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details