Broadcom Inc. T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3351

Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet
Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Low Profile LED Lamp - HLMP-3351 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Low Profile LED Lamp
HLMP-3351
T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3351
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

Supplier's Site
LED Indication - Discrete - 516-1315-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1315-ND
LED Indication - Discrete 516-1315-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3351
Standard LEDs - Through Hole HLMP-3351
Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3351 516-1315-ND HLMP-3351
Product Name T-1 3/4 (5 mm) Low Profile LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 45 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
EXCELED™ series chip LED - SML-E12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers