Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1641

Description
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet
Description
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-1641 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-1641
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1641
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-1307-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1307-ND
LED Indication - Discrete 516-1307-ND
Green 569nm LED Indication - Discrete 12V Radial

Green 569nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1641
1043534-HLMP-1641
LED Indication - Discrete - HLMP-1641 1043534-HLMP-1641
Manufacturer: Broadcom Limited Win Source Part Number: 1043534-HLMP-1641 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 12V Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 1.6mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 13mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043534-HLMP-1641
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 12V
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 1.6mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 13mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1641
Standard LEDs - Through Hole HLMP-1641
Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Buy Now Datasheet
Led, Green, T-1 (3Mm), 569 Nm, 12 V, 13 Ma, 1.6 Mcd Rohs Compliant Broadcom - 68Y1139 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 569 Nm, 12 V, 13 Ma, 1.6 Mcd Rohs Compliant Broadcom
68Y1139
Led, Green, T-1 (3Mm), 569 Nm, 12 V, 13 Ma, 1.6 Mcd Rohs Compliant Broadcom 68Y1139
LED, Green, T-1 (3mm), 569 nm, 12 V, 13 mA, 1.6 mcd RoHS Compliant: Yes

LED, Green, T-1 (3mm), 569 nm, 12 V, 13 mA, 1.6 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1641 516-1307-ND 1043534-HLMP-1641 HLMP-1641 68Y1139
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1641 Standard LEDs - Through Hole Led, Green, T-1 (3Mm), 569 Nm, 12 V, 13 Ma, 1.6 Mcd Rohs Compliant Broadcom
LED Package: T-1 Radial
LED Type Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 1.6 milliCandela 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details