Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4740

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4740 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4740
T-13/4 (5mm), Low Current LED Lamp HLMP-4740
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
LED Indication - Discrete - 516-1327-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1327-ND
LED Indication - Discrete 516-1327-ND
Green 569nm LED Indication - Discrete 1.9V Radial

Green 569nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LEDs - 826436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-4740 LED

Broadcom HLMP-4740 LED

Supplier's Site
LEDs - 826436P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP4740 2mA 5mm

Green diffused LED,HLMP4740 2mA 5mm

Supplier's Site
LEDs - 1783098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-4740 LED

Broadcom HLMP-4740 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-4740
274769-HLMP-4740
LED Indication - Discrete - HLMP-4740 274769-HLMP-4740
Manufacturer: Broadcom Limited Win Source Part Number: 274769-HLMP-4740 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 50° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.3mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274769-HLMP-4740
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 50°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 2.3mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 2mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4740
Standard LEDs - Through Hole HLMP-4740
Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Buy Now Datasheet
Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom - 40K0082 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom
40K0082
Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom 40K0082
LED, 5MM, GREEN, 2.3MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, GREEN, 2.3MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4740 516-1327-ND 826436 826436P 274769-HLMP-4740 HLMP-4740 40K0082
Product Name T-13/4 (5mm), Low Current LED Lamp LED Indication - Discrete LEDs LEDs LED Indication - Discrete - HLMP-4740 Standard LEDs - Through Hole Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Color Broadcom
LED Package: T1 3/12 Radial 5mm T-1 3/4 (5mm)
LED Type Green Green Green; Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.3 milliCandela 2.3 milliCandela 2.3 milliCandela 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LX1206AW-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
View Details