Broadcom Inc. Led, Neutral White, 4000K, 51Lm, 120Deg Rohs Compliant Broadcom CSMW-LWG0-NR01E

Description
LED, NEUTRAL WHITE, 4000K, 51LM, 120DEG ROHS COMPLIANT: YES
Description
LED, NEUTRAL WHITE, 4000K, 51LM, 120DEG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Led, Neutral White, 4000K, 51Lm, 120Deg Rohs Compliant Broadcom - 54AK5543 - Newark, An Avnet Company
Chicago, IL, United States
Led, Neutral White, 4000K, 51Lm, 120Deg Rohs Compliant Broadcom
54AK5543
Led, Neutral White, 4000K, 51Lm, 120Deg Rohs Compliant Broadcom 54AK5543
LED, NEUTRAL WHITE, 4000K, 51LM, 120DEG ROHS COMPLIANT: YES

LED, NEUTRAL WHITE, 4000K, 51LM, 120DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54AK5543
Product Name Led, Neutral White, 4000K, 51Lm, 120Deg Rohs Compliant Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Led, Yellow, 1.55W; Product Range Lumex - 91R0453 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 100 degrees
View Details