Broadcom Inc. 2 mm x 5 mm Rectangular Bicolor LED Lamp HLMP-0805

Description
The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, Yellow, and high performance green, mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independantly pulse width modulating the LED chips.
Datasheet
Description
The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, Yellow, and high performance green, mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independantly pulse width modulating the LED chips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular Bicolor LED Lamp - HLMP-0805 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular Bicolor LED Lamp
HLMP-0805
2 mm x 5 mm Rectangular Bicolor LED Lamp HLMP-0805
The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, Yellow, and high performance green, mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independantly pulse width modulating the LED chips.

The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, Yellow, and high performance green, mounted on a central common cathode lead for maximum on-axis viewability. Colors between yellow and green can be generated by independantly pulse width modulating the LED chips.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0805
Standard LEDs - Through Hole HLMP-0805
Standard LEDs - Through Hole GaP Yellow Green YelGrn

Standard LEDs - Through Hole GaP Yellow Green YelGrn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0805 HLMP-0805
Product Name 2 mm x 5 mm Rectangular Bicolor LED Lamp Standard LEDs - Through Hole
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 583 nm (5830 Å)
Optical Power Output 135 milliwatts
Luminous Intensity 2.6 milliCandela
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-580LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details