Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1401-E0000

Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1401-E0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1401-E0000
T-1 (3mm) Diffused LED Lamp HLMP-1401-E0000
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-3528-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3528-ND
LED Indication - Discrete 516-3528-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1401-E0000
068149-HLMP-1401-E0000
LED Indication - Discrete - HLMP-1401-E0000 068149-HLMP-1401-E0000
Manufacturer: Broadcom Limited Win Source Part Number: 068149-HLMP-1401-E00 00 Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 5.7mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068149-HLMP-1401-E0000
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 5.7mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1401-E0000
Standard LEDs - Through Hole HLMP-1401-E0000
Standard LEDs - Through Hole Lamp Yellow

Standard LEDs - Through Hole Lamp Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1401-E0000 516-3528-ND 068149-HLMP-1401-E0000 HLMP-1401-E0000
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1401-E0000 Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Luminous Intensity 5.7 milliCandela 5.7 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details