Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMP-1540

Description
Win Source Part Number: 1014138-HLMP-1540 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1301,516-1301-ND R Base Product Number: HLMP-1540
Request a Quote Datasheet
Description
Win Source Part Number: 1014138-HLMP-1540 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1301,516-1301-ND R Base Product Number: HLMP-1540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1014138-HLMP-1540
Optoelectronics - LED Indication - Discrete 1014138-HLMP-1540
Win Source Part Number: 1014138-HLMP-1540 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1301,516-1301-ND R Base Product Number: HLMP-1540

Win Source Part Number: 1014138-HLMP-1540
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 24°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.35mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1301,516-1301-NDR
Base Product Number: HLMP-1540

Buy Now Datasheet
LED Indication - Discrete - 516-1301-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1301-ND
LED Indication - Discrete 516-1301-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1540
Standard LEDs - Through Hole HLMP-1540
Standard LEDs - Through Hole Green Water Clear 565nm 45mcd

Standard LEDs - Through Hole Green Water Clear 565nm 45mcd

Buy Now Datasheet
Led, 3Mm, Green, 45Mcd, 569Nm; Led Color Broadcom - 40K0036 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Green, 45Mcd, 569Nm; Led Color Broadcom
40K0036
Led, 3Mm, Green, 45Mcd, 569Nm; Led Color Broadcom 40K0036
LED, 3MM, GREEN, 45MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:45mcd; Viewing Angle:45°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, 3MM, GREEN, 45MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:45mcd; Viewing Angle:45°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1014138-HLMP-1540 516-1301-ND HLMP-1540 40K0036
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole Led, 3Mm, Green, 45Mcd, 569Nm; Led Color Broadcom
LED Type Green; Green Green Green; Green
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 24 degrees 24 degrees 45 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - CSL0701DT5DKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
5 suppliers
Optoelectronics - LED Indication - Discrete - 1241881-SML-LX1210GGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
3 suppliers