Broadcom Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-J100 HLCP-J100

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873606-HLCP-J100 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 1.6V 15mA - - Through Hole Package: Tube Mounting: Through Hole Family Name: HLCP-J100 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1239-5-NDR, HLCPJ100, 516-1239-5
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873606-HLCP-J100 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 1.6V 15mA - - Through Hole Package: Tube Mounting: Through Hole Family Name: HLCP-J100 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1239-5-NDR, HLCPJ100, 516-1239-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-J100
873606-HLCP-J100
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-J100 873606-HLCP-J100
Manufacturer: Broadcom Limited Win Source Part Number: 873606-HLCP-J100 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 1.6V 15mA - - Through Hole Package: Tube Mounting: Through Hole Family Name: HLCP-J100 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1239-5-NDR, HLCPJ100, 516-1239-5

Manufacturer: Broadcom Limited
Win Source Part Number: 873606-HLCP-J100
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 1.6V 15mA - - Through Hole
Package: Tube
Mounting: Through Hole
Family Name: HLCP-J100
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1239-5-NDR, HLCPJ100, 516-1239-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 873606-HLCP-J100
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-J100
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details