Broadcom Inc. 5mm Mini Oval LEDs HLMP-AG67-120DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
5mm Mini Oval LEDs - HLMP-AG67-120DD - Broadcom Inc.
San Jose, CA, USA
5mm Mini Oval LEDs
HLMP-AG67-120DD
5mm Mini Oval LEDs HLMP-AG67-120DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-AG67-120DD
Product Name 5mm Mini Oval LEDs
LED Package: 5mm Mini Oval
LED Type Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 50 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-BAS-CZ0A0451-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers