Broadcom Inc. Subminiature LED Lamps HLMP-6000-E0011

Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6000-E0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6000-E0011
Subminiature LED Lamps HLMP-6000-E0011
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6000-E0011
068158-HLMP-6000-E0011
LED Indication - Discrete - HLMP-6000-E0011 068158-HLMP-6000-E0011
Manufacturer: Broadcom Limited Win Source Part Number: 068158-HLMP-6000-E00 11 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.6V Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1.2mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 068158-HLMP-6000-E0011
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.6V
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 1.2mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 10mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6000-E0011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6000-E0011DKR-ND
LED Indication - Discrete 516-HLMP-6000-E0011DKR-ND
Red 640nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Red 640nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6000-E0011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6000-E0011CT-ND
LED Indication - Discrete 516-HLMP-6000-E0011CT-ND
Red 640nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Red 640nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6000-E0011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6000-E0011TR-ND
LED Indication - Discrete 516-HLMP-6000-E0011TR-ND
Red 640nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Red 640nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Smd, Submin, Red; Led Colour Broadcom - 05M4160 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Submin, Red; Led Colour Broadcom
05M4160
Led, Smd, Submin, Red; Led Colour Broadcom 05M4160
LED, SMD, SUBMIN, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:50mA; Forward Voltage:1.6V; Wavelength Typ:640nm; Luminous Intensity:1.2mcd; Viewing Angle:90°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, SUBMIN, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:50mA; Forward Voltage:1.6V; Wavelength Typ:640nm; Luminous Intensity:1.2mcd; Viewing Angle:90°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6000-E0011
Standard LEDs - SMD HLMP-6000-E0011
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6000-E0011 068158-HLMP-6000-E0011 516-HLMP-6000-E0011DKR-ND 05M4160 HLMP-6000-E0011
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-6000-E0011 LED Indication - Discrete Led, Smd, Submin, Red; Led Colour Broadcom Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Gull Wing
LED Type Red Red; Red Red Red
Peak Wavelength 655 nm (6550 Å) 640 nm (6400 Å) 655 nm (6550 Å) 640 nm (6400 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees 90 degrees
Luminous Intensity 1.2 milliCandela 1.2 milliCandela 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 32 degrees
Optical Power Output 5.6 milliwatts
View Details
LED Addressable, Specialty - 67-SMD-LXR1204RGBC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Green; Blue; Multi-Colored
View Details