Broadcom Inc. T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3451

Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide Yellow Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet
Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide Yellow Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Low Profile LED Lamp - HLMP-3451 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Low Profile LED Lamp
HLMP-3451
T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3451
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide Yellow Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide Yellow Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

Supplier's Site
LED Indication - Discrete - 516-1317-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1317-ND
LED Indication - Discrete 516-1317-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3451
Standard LEDs - Through Hole HLMP-3451
Standard LEDs - Through Hole Yellow Diffused 585nm 13.8mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 13.8mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3451 516-1317-ND HLMP-3451
Product Name T-1 3/4 (5 mm) Low Profile LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Viewing Angle 45 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LEDs - 2672301 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.4 volts
Lens Type Domed Lens
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details