Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950-K00B2

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3950-K00B2 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3950-K00B2
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950-K00B2
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3950-K00B2
Standard LEDs - Through Hole HLMP-3950-K00B2
Standard LEDs - Through Hole Green Non-diffused 565nm 265mcd

Standard LEDs - Through Hole Green Non-diffused 565nm 265mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3950-K00B2 HLMP-3950-K00B2
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp Standard LEDs - Through Hole
LED Package: T1 3/4
LED Type Green
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 32 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLI-560UTT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees
View Details