Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3401-E0002

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3401-E0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3401-E0002
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3401-E0002
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-3193-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3193-1-ND
LED Indication - Discrete 516-3193-1-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3193-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3193-2-ND
LED Indication - Discrete 516-3193-2-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3401-E0002
Standard LEDs - Through Hole HLMP-3401-E0002
Standard LEDs - Through Hole GaP Yellow

Standard LEDs - Through Hole GaP Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3401-E0002 516-3193-1-ND HLMP-3401-E0002
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 1682437 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 5.6 dia.x 8.65mm
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-2031-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details