Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4719-A0002

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4719-A0002 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4719-A0002
T-13/4 (5mm), Low Current LED Lamp HLMP-4719-A0002
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
LED Indication - Discrete - 516-HLMP-4719-A0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-4719-A0002TR-ND
LED Indication - Discrete 516-HLMP-4719-A0002TR-ND
Yellow 585nm LED Indication - Discrete 1.8V Radial

Yellow 585nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-4719-A0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-4719-A0002CT-ND
LED Indication - Discrete 516-HLMP-4719-A0002CT-ND
Yellow 585nm LED Indication - Discrete 1.8V Radial

Yellow 585nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4719-A0002
Standard LEDs - Through Hole HLMP-4719-A0002
Standard LEDs - Through Hole GaP Yel

Standard LEDs - Through Hole GaP Yel

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4719-A0002 516-HLMP-4719-A0002TR-ND HLMP-4719-A0002
Product Name T-13/4 (5mm), Low Current LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/9 Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details