Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-F00B2

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3301-F00B2 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3301-F00B2
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-F00B2
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3301-F00B2
1180869-HLMP-3301-F00B2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3301-F00B2 1180869-HLMP-3301-F00B2
Manufacturer: Broadcom Limited Win Source Part Number: 1180869-HLMP-3301-F0 0B2 Packaging: Bulk Mounting Style: Through Hole, Right Angle Color: Red Voltage Rating: 1.9V Configuration: Single Millicandela Rating: 5.4mcd Wavelength - Peak: 635nm Current: 10mA Lens Type: Diffused, Tinted Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180869-HLMP-3301-F00B2
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Color: Red
Voltage Rating: 1.9V
Configuration: Single
Millicandela Rating: 5.4mcd
Wavelength - Peak: 635nm
Current: 10mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3301-F00B2
Standard LEDs - Through Hole HLMP-3301-F00B2
Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Buy Now Datasheet
Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Colour Broadcom - 97K1489 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Colour Broadcom
97K1489
Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Colour Broadcom 97K1489
LED, 5MM, RED, 5.4MCD, 626NM; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:5.4mcd; Viewing Angle:60°; Lens RoHS Compliant: Yes

LED, 5MM, RED, 5.4MCD, 626NM; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:5.4mcd; Viewing Angle:60°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3301-F00B2 1180869-HLMP-3301-F00B2 HLMP-3301-F00B2 97K1489
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3301-F00B2 Standard LEDs - Through Hole Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Colour Broadcom
LED Package: T1 3/4
LED Type Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 5.4 milliCandela 5.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details