Broadcom Inc. Subminiature LED Lamps HLMP-6000-E0010

Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6000-E0010 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6000-E0010
Subminiature LED Lamps HLMP-6000-E0010
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Dome Packages
The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Supplier's Site
LEDs - 8134827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Dome Lens LED,Right Angle Housing

Red Dome Lens LED,Right Angle Housing

Supplier's Site
LEDs - 8134827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Dome Lens LED,Right Angle Housing

Red Dome Lens LED,Right Angle Housing

Supplier's Site
LEDs - 1783046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Dome Lens LED,Right Angle Housing

Red Dome Lens LED,Right Angle Housing

Supplier's Site
Led, Pcb, Submin, Red; Led Colour Broadcom - 97K1509 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, Submin, Red; Led Colour Broadcom
97K1509
Led, Pcb, Submin, Red; Led Colour Broadcom 97K1509
LED, PCB, SUBMIN, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:1.91mm; Forward Current If:10mA; Forward Voltage:1.6V; Wavelength Typ:640nm; Luminous Intensity:1.2mcd; Viewing Angle:90°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, PCB, SUBMIN, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:1.91mm; Forward Current If:10mA; Forward Voltage:1.6V; Wavelength Typ:640nm; Luminous Intensity:1.2mcd; Viewing Angle:90°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6000-E0010
Standard LEDs - Through Hole HLMP-6000-E0010
Standard LEDs - Through Hole Poly Dome Red

Standard LEDs - Through Hole Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6000-E0010 8134827 8134827P 97K1509 HLMP-6000-E0010
Product Name Subminiature LED Lamps LEDs LEDs Led, Pcb, Submin, Red; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm 2.34 x 2.21 x 2.92mm
LED Type Red Red; Red Red
Peak Wavelength 655 nm (6550 Å) 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees 90 degrees
Luminous Intensity 1.2 milliCandela 1.2 milliCandela 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
High brightness Lens Type LED - CSL0901MT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
LED Indication - Discrete - 67-2193-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
4 suppliers