Broadcom Inc. T-1 (3mm) High Intensity LED Lamp HLMP-1340-J0002

Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) High Intensity LED Lamp - HLMP-1340-J0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) High Intensity LED Lamp
HLMP-1340-J0002
T-1 (3mm) High Intensity LED Lamp HLMP-1340-J0002
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
LED Indication - Discrete - 516-HLMP-1340-J0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-1340-J0002TR-ND
LED Indication - Discrete 516-HLMP-1340-J0002TR-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-1340-J0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-1340-J0002CT-ND
LED Indication - Discrete 516-HLMP-1340-J0002CT-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1340-J0002
Standard LEDs - Through Hole HLMP-1340-J0002
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1340-J0002 516-HLMP-1340-J0002TR-ND HLMP-1340-J0002
Product Name T-1 (3mm) High Intensity LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMDKVG37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details