Broadcom Inc. T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3351-D0002

Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet
Description
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Low Profile LED Lamp - HLMP-3351-D0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Low Profile LED Lamp
HLMP-3351-D0002
T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3351-D0002
This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

This lamp is a Gallium Arsenide Phosphide on Gallium Phosphide High Efficiency Red Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

Supplier's Site
LED Indication - Discrete - 516-2327-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2327-2-ND
LED Indication - Discrete 516-2327-2-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2327-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2327-1-ND
LED Indication - Discrete 516-2327-1-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3351-D0002
Standard LEDs - Through Hole HLMP-3351-D0002
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3351-D0002 516-2327-2-ND HLMP-3351-D0002
Product Name T-1 3/4 (5 mm) Low Profile LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 45 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 1682371 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
View Details
4 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details