Broadcom Inc. Subminiature LED Lamps HLMP-7019

Description
Dome Packages The HLMP-7019 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-7019 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-7019 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-7019
Subminiature LED Lamps HLMP-7019
Dome Packages The HLMP-7019 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-7019 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-7019
1180877-HLMP-7019
LED Indication - Discrete - HLMP-7019 1180877-HLMP-7019
Manufacturer: Broadcom Limited Win Source Part Number: 1180877-HLMP-7019 Packaging: Bulk Mounting Style: Through Hole, Axial Color: Yellow Configuration: Standard Viewing Angle: 90° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 0.6mcd Current - Test: 2mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Categories: Optoelectronics Supplier Device Package: Axial Lens Style: Round with Domed Top Lens Size: 1.91mm Dia Manufacturer Homepage: www.avagotech.com Manufacturer Package: Axial, Flat Leads Height (Maximum): 2.92mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: HLMP-7019 Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180877-HLMP-7019
Packaging: Bulk
Mounting Style: Through Hole, Axial
Color: Yellow
Configuration: Standard
Viewing Angle: 90°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 0.6mcd
Current - Test: 2mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Categories: Optoelectronics
Supplier Device Package: Axial
Lens Style: Round with Domed Top
Lens Size: 1.91mm Dia
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: Axial, Flat Leads
Height (Maximum): 2.92mm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: HLMP-7019
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.08mm L x 2.21mm W
Voltage - Forward (Vf): 2V

Buy Now
LED Indication - Discrete - 516-1404-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1404-ND
LED Indication - Discrete 516-1404-ND
Yellow 585nm LED Indication - Discrete 2V Axial, Flat Leads

Yellow 585nm LED Indication - Discrete 2V Axial, Flat Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-7019
Standard LEDs - Through Hole HLMP-7019
Standard LEDs - Through Hole Poly Dome Yellow

Standard LEDs - Through Hole Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-7019 1180877-HLMP-7019 516-1404-ND HLMP-7019
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-7019 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 583 nm (5830 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14U2W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers